Diode Schottky 30V 200mA Surface Mount SOD-80 QuadroMELF
Diode Schottky 30V 200mA Surface Mount SOD-80 QuadroMELF
Diode Schottky 30V 200mA Surface Mount SOD-80 QuadroMELF
SCHOTTKY DIODES SOD80 QUADROMELF-E2 - Tape and Reel Product overview: BAS285-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS285-GS18 can be used for catalog matching and distributor lookup.
SCHOTTKY DIODE, 30V, 0.2A, SOD-80; Diode Configuration:Single
DIODE SCHOT 30V 200MA SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | BAS285-GS18GITR-ND | 280-BAS285-GS18 | 02AC9575 | BAS285-GS18 |
| Product Name | Single Diodes | Schottky Diode and Rectifier | Schottky Diode, 30V, 0.2A, Sod-80; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) | |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS | RoHS | ||
| IO | 0.2000 amps |