Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, DO-213AA, GLASS, QUADROMELF-2 Product overview: BAS285-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS285-GS08 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA Surface Mount SOD-80 QuadroMELF
Diode Schottky 30V 200mA Surface Mount SOD-80 QuadroMELF
Diode Schottky 30V 200mA Surface Mount SOD-80 QuadroMELF
Manufacturer: Vishay
Win Source Part Number: 744709-BAS285-GS08
Manufacturer Homepage: www.vishay.com
Reference case: LL34
Reference Date Code: 1028+Rohs
Alternative Parts (Cross-Reference): BAS85; BAS285; BAS285-GS18;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-80; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Diode Configuration:Single
DIODE SCHOT 30V 200MA SOD80
Schottky Diodes & Rectifiers 30 Volt 200mA 5.0 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-BAS285-GS08 | 112-BAS285-GS08CT-ND | 744709-BAS285-GS08 | 34C2790 | BAS285-GS08 | BAS285-GS08 |
| Product Name | Schottky 0.2A 30V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAS285-GS08 | Schottky Rectifier, 200Ma, 30V, Sod-80; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | QuadroMELF; MELF; SOD-80 | SOD-80; Quadro MELF (SOD-80) | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | |||
| Rectifier Configuration / Technology | Schottky |