Diode Schottky 60V 30mA Surface Mount SOD-80 QuadroMELF
Schottky Diodes & Rectifiers 60 Volt 30mA 500mA IFSM
DIODE SCHOT 60V 30MA SOD80
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | BAS283-GS18-ND | BAS283-GS18 | BAS283-GS18 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) |