DIODE SCHOT 60V 30MA SOD80
Diode Schottky 60V 30mA Surface Mount SOD-80 QuadroMELF
DIODE SCHOTTKY 60V 30MA SOD80
Schottky Diodes & Rectifiers 60 Volt 30mA 500mA IFSM Product overview: BAS283-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30mA, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30mA, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS283-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 039555-BAS283-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 200V
Capacitance @ Vr, F: 1.6pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 QuadroMELF
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
DIODE SCHOT 60V 30MA SOD80
Schottky Diodes & Rectifiers 60 Volt 30mA 500mA IFSM
DIODE SCHOT 60V 30MA SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 112-BAS283-GS08CT-ND | 280-BAS283-GS08 | 039555-BAS283-GS08 | BAS283-GS08 | BAS283-GS08 | BAS283-GS08 |
| Product Name | Single Diodes | Schottky 30mA 500mA Diode and Rectifier | Diodes, Rectifiers - Single - BAS283-GS08 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 125 C (257 F) | -65 C (-85 F) | 125 C (257 F) | |||
| Package | Tape and Reel | QuadroMELF; MELF; SOD-80 | SOD-80; Quadro MELF (SOD-80) | |||
| RoHS Compliant | RoHS | |||||
| IO | 0.0300 amps | |||||
| Diode Type | Standard |