Manufacturer: Vishay
Win Source Part Number: 079449-BAS282-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 200V
Capacitance @ Vr, F: 1.6pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 QuadroMELF
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Schottky Diodes & Rectifiers 50 Volt 30mA 500mA IFSM Product overview: BAS282-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30mA, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30mA, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS282-GS08 can be used for catalog matching and distributor lookup.
Diode Schottky 50V 30mA Surface Mount SOD-80 QuadroMELF
DIODE SCHOT 50V 30MA SOD80
Schottky Diodes & Rectifiers 50 Volt 30mA 500mA IFSM
SCHOTTKY RECTIFIER, 30mA 50V SOD-80; Current Rating:30A; Diode Case Style:SOD-80; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 079449-BAS282-GS08 | 280-BAS282-GS08 | BAS282-GS08-ND | BAS282-GS08 | BAS282-GS08 | 34C2789 |
| Product Name | Diodes, Rectifiers - Single - BAS282-GS08 | Schottky 30mA 500mA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 30Ma 50V Sod-80; Current Rating Vishay |
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | |||
| VR | 50 volts | |||||
| IR | 2.00E-4 mA | |||||
| Tj | 125 C (257 F) | -65 C (-85 F) | 125 C (257 F) |