Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BAS281-GS18 BAS281-GS18

Description
Manufacturer: Vishay Win Source Part Number: 912812-BAS281-GS18 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 30mA Surface Mount SOD-80 QuadroMELF Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-80 Variant Package: Reel - TR Mounting: Surface Mount Family Name: BAS281 Categories: Discrete Semiconductor Products Case / Package: SOD-80 QuadroMELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 912812-BAS281-GS18 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 30mA Surface Mount SOD-80 QuadroMELF Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-80 Variant Package: Reel - TR Mounting: Surface Mount Family Name: BAS281 Categories: Discrete Semiconductor Products Case / Package: SOD-80 QuadroMELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS281-GS18 - 912812-BAS281-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS281-GS18
912812-BAS281-GS18
Diodes, Rectifiers - Single - BAS281-GS18 912812-BAS281-GS18
Manufacturer: Vishay Win Source Part Number: 912812-BAS281-GS18 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 30mA Surface Mount SOD-80 QuadroMELF Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-80 Variant Package: Reel - TR Mounting: Surface Mount Family Name: BAS281 Categories: Discrete Semiconductor Products Case / Package: SOD-80 QuadroMELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Vishay
Win Source Part Number: 912812-BAS281-GS18
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 30mA Surface Mount SOD-80 QuadroMELF
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-80 Variant
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS281
Categories: Discrete Semiconductor Products
Case / Package: SOD-80 QuadroMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Schottky Diode and Rectifier - 280-BAS281-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-BAS281-GS18
Schottky Diode and Rectifier 280-BAS281-GS18
SCHOTTKY DIODES SOD80 QUADROMELF-E2 - Tape and Reel Product overview: BAS281-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS281-GS18 can be used for catalog matching and distributor lookup.

SCHOTTKY DIODES SOD80 QUADROMELF-E2 - Tape and Reel Product overview: BAS281-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS281-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAS281-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS281-GS18-ND
Single Diodes BAS281-GS18-ND
Diode Schottky 40V 30mA Surface Mount SOD-80 QuadroMELF

Diode Schottky 40V 30mA Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS281-GS18
Schottky Diodes & Rectifiers BAS281-GS18
Schottky Diodes & Rectifiers 40 Volt 30mA 500mA IFSM

Schottky Diodes & Rectifiers 40 Volt 30mA 500mA IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS281-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS281-GS18
Discrete Semiconductor Products - Diodes - Rectifiers BAS281-GS18
DIODE SCHOT 40V 30MA SOD80

DIODE SCHOT 40V 30MA SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 912812-BAS281-GS18 280-BAS281-GS18 BAS281-GS18-ND BAS281-GS18 BAS281-GS18
Product Name Diodes, Rectifiers - Single - BAS281-GS18 Schottky Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package QuadroMELF; MELF; SOD-80; SOD-80 QuadroMELF Tape and Reel SOD-80; Quadro MELF (SOD-80) QuadroMELF; MELF; SOD-80
RoHS Compliant RoHS
IO 0.0300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220586 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4248 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Schottky barrier dual diode - BAT74S,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
5 suppliers
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details