Manufacturer: Vishay
Win Source Part Number: 079448-BAS281-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 200V
Capacitance @ Vr, F: 1.6pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 QuadroMELF
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 30mA Surface Mount SOD-80 QuadroMELF
Diode Schottky 40V 30mA Surface Mount SOD-80 QuadroMELF
Diode Schottky 40V 30mA Surface Mount SOD-80 QuadroMELF
Schottky Diodes & Rectifiers 40 Volt 30mA 500mA IFSM Product overview: BAS281-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30mA, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30mA, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS281-GS08 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 40 Volt 30mA 500mA IFSM
DIODE SCHOT 40V 30MA SOD80
DIODE SCHOT 40V 30MA SOD80
SCHOTTKY RECTIFIER, 30mA 40V SOD-80; Repetitive Peak Reverse Voltage:40V; Average Forward Current:15mA; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 079448-BAS281-GS08 | 112-BAS281-GS08CT-ND | 280-BAS281-GS08 | 884-BAS281-GS08 | BAS281-GS08 | BAS281-GS08 | 32C8925 |
| Product Name | Diodes, Rectifiers - Single - BAS281-GS08 | Single Diodes | Schottky 30mA 500mA Diode and Rectifier | Schottky Diodes & Rectifiers 40 Volt 30mA 500mA IFSM | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rectifier, 30Ma 40V Sod-80; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 40 volts | 40 volts | |||||
| IR | 2.00E-4 mA | 2.00E-4 mA | |||||
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) |