Vishay Intertechnology, Inc. SMD 250V 0.2A SOT-23 Diode and Rectifier BAS21-V-GS08

Description
250V 0.2A Switching Small Signal Diode, SOT-23 SMD Product overview: BAS21-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 250V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250V 0.2A Switching Small Signal Diode, SOT-23 SMD Product overview: BAS21-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 250V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250V 0.2A SOT-23 Diode and Rectifier - 280-BAS21-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250V 0.2A SOT-23 Diode and Rectifier
280-BAS21-V-GS08
SMD 250V 0.2A SOT-23 Diode and Rectifier 280-BAS21-V-GS08
250V 0.2A Switching Small Signal Diode, SOT-23 SMD Product overview: BAS21-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 250V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-V-GS08 can be used for catalog matching and distributor lookup.

250V 0.2A Switching Small Signal Diode, SOT-23 SMD Product overview: BAS21-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 250V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 231377-BAS21-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231377-BAS21-V-GS08
Discrete Semiconductor Products 231377-BAS21-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231377-BAS21-V-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS21-V Alternative Parts (Cross-Reference): BAS21-GS08; BAS21/E8; BAS21-GS18; BAS21-V; Introduction Date: April 07, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231377-BAS21-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAS21-V
Alternative Parts (Cross-Reference): BAS21-GS08; BAS21/E8; BAS21-GS18; BAS21-V;
Introduction Date: April 07, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 280-BAS21-V-GS08 231377-BAS21-V-GS08
Product Name SMD 250V 0.2A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Package Tape and Reel
Unlock Full Specs
to access all available technical data