Win Source Part Number: 1377954-BAS21-HE3-18
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: BAS21
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS21-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS21-HE3-18 can be used for catalog matching and distributor lookup.
DIODE GP 200V 200MA SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1377954-BAS21-HE3-18 | 2085-BAS21-HE3-18 | BAS21-HE3-18 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 0.2A 250V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.25 volts | 1.25 volts | |
| VR | 200 volts | ||
| IR | 0.1000 mA | ||
| trr | 50 ns | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |