Vishay Intertechnology, Inc. 0.2A 250V Diode and Rectifier BAS21-HE3-08

Description
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS21-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS21-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS21-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS21-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2A 250V Diode and Rectifier - 2085-BAS21-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 250V Diode and Rectifier
2085-BAS21-HE3-08
0.2A 250V Diode and Rectifier 2085-BAS21-HE3-08
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS21-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS21-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS21-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS21-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS21-HE3-08 - 912807-BAS21-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS21-HE3-08
912807-BAS21-HE3-08
Diodes, Rectifiers - Single - BAS21-HE3-08 912807-BAS21-HE3-08
Manufacturer: Vishay Win Source Part Number: 912807-BAS21-HE3-08 Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 200mA Surface Mount SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS21 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-BAS21-HE3-08CT, BAS21-HE3-08GICT-ND, 112-BAS21-HE3-08TR, 112-BAS21-HE3-08DKR, BAS21-HE3-08GITR-ND, BAS21-HE3-08GITR, BAS21-HE3-08-ND, BAS21-HE3-08GICT

Manufacturer: Vishay
Win Source Part Number: 912807-BAS21-HE3-08
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 200mA Surface Mount SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS21
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 112-BAS21-HE3-08CT, BAS21-HE3-08GICT-ND, 112-BAS21-HE3-08TR, 112-BAS21-HE3-08DKR, BAS21-HE3-08GITR-ND, BAS21-HE3-08GITR, BAS21-HE3-08-ND, BAS21-HE3-08GICT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS21-HE3-08
DIODE GP 200V 200MA SOT23-3

DIODE GP 200V 200MA SOT23-3

Supplier's Site
Single Diodes - BAS21-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS21-HE3-08
Single Diodes BAS21-HE3-08
DIODE GP 200V 200MA SOT23-3

DIODE GP 200V 200MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Diodes
Product Number 2085-BAS21-HE3-08 912807-BAS21-HE3-08 BAS21-HE3-08 BAS21-HE3-08
Product Name 0.2A 250V Diode and Rectifier Diodes, Rectifiers - Single - BAS21-HE3-08 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel SOT23
RoHS Compliant RoHS
Tj -55 C (-67 F)
Diode Type Diode Standard 200 V 200mA Surface Mount SOT-23-3
Life Cycle Stage Last Shipments
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222354 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4246 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
High-speed double diode - BAS56,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
Schottky SMD 15 V 1 A Diode and Rectifier - 280-10BQ015TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers