Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231368-BAS21-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS21
Alternative Parts (Cross-Reference): BAS21-T; BAS21-TP; BAS21; BAS21-TR;
Introduction Date: May 19, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Product overview: BAS21-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-GS08 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 231368-BAS21-GS08 | 280-BAS21-GS08 |
| Product Name | Discrete Semiconductor Products | 0.2A 250V Diode and Rectifier |
| Diode Type | Diodes,Rectifiers - Single |