Manufacturer: Vishay
Win Source Part Number: 912804-BAS21-E3-18
Features: Diode Standard 200 V 200mA Surface Mount SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS21
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS21-E3-18GITR, BAS21-E3-18-ND, BAS21-E3-18GICT
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS21-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-E3-18 can be used for catalog matching and distributor lookup.
Diode Standard 200V 200mA Surface Mount SOT-23-3
Diode Standard 200V 200mA Surface Mount SOT-23-3
DIODE GP 200V 200MA SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 912804-BAS21-E3-18 | 280-BAS21-E3-18 | BAS21-E3-18GICT-ND | BAS21-E3-18 |
| Product Name | Diodes, Rectifiers - Single - BAS21-E3-18 | 0.2A 250V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 200 V 200mA Surface Mount SOT-23-3 | |||
| Package | Tape and Reel | SOT23 | ||
| RoHS Compliant | RoHS | |||
| IO | 0.2000 amps |