Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 769679-BAS21-E3-08
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 200mA (DC)
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: BAS21
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 200mA
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): CDST-21-G; BAS21; BAS21-T; BAS21-TP;
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS21-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-E3-08 can be used for catalog matching and distributor lookup.
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3
DIODE GP 200V 200MA SOT23-3
DIODE, SWITCHING, 250V, SOT-23; Diode Configuration:Single
DIODE, SWITCHING, 0.2A, 250V, SOT-23; Diode Configuration:Single
DIODE, SWITCHING, 0.2A, 250V, SOT-23; Diode Configuration:Single
DIODE GP 200V 200MA SOT23-3
Diodes - General Purpose, Power, Switching 250 Volt Fast Switch
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Diodes | Diodes | General Purpose Diodes |
| Product Number | 769679-BAS21-E3-08 | 280-BAS21-E3-08 | BAS21-E3-08TR-ND | BAS21-E3-08 | 99Y9249 | 43X2894 | BAS21-E3-08 | 884-BAS21-E3-08 |
| Product Name | Diodes, Rectifiers - Single - BAS21-E3-08 | 0.2A 250V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Switching, 250V, Sot-23; Diode Configuration Vishay | Diode, Switching, 0.2A, 250V, Sot-23; Diode Configuration Vishay | Single Diodes | Diodes - General Purpose, Power, Switching 250 Volt Fast Switch |
| Diode Type | Standard | |||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 200 volts | 250 volts | 200 volts | 200 volts | ||||
| IR | 1.00E-4 mA | 1.00E-4 mA | ||||||
| trr | 50 ns | 50 ns | 50 ns | 50 ns |