Vishay Intertechnology, Inc. Single Diodes BAS19-G3-18

Description
Diode Standard 100V 200mA Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Diode Standard 100V 200mA Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS19-G3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS19-G3-18-ND
Single Diodes BAS19-G3-18-ND
Diode Standard 100V 200mA Surface Mount SOT-23-3

Diode Standard 100V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Single - BAS19-G3-18 - 1018516-BAS19-G3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS19-G3-18
1018516-BAS19-G3-18
Diodes, Rectifiers - Single - BAS19-G3-18 1018516-BAS19-G3-18
Manufacturer: Vishay Win Source Part Number: 1018516-BAS19-G3-18 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 100V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1018516-BAS19-G3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 100V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.2A 120V Diode and Rectifier - 280-BAS19-G3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 120V Diode and Rectifier
280-BAS19-G3-18
0.2A 120V Diode and Rectifier 280-BAS19-G3-18
Rectifier Diode, 1 Element, 0.2A, 120V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAS19-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS19-G3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.2A, 120V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAS19-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS19-G3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS19-G3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS19-G3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAS19-G3-18
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number BAS19-G3-18-ND 1018516-BAS19-G3-18 280-BAS19-G3-18 BAS19-G3-18
Product Name Single Diodes Diodes, Rectifiers - Single - BAS19-G3-18 0.2A 120V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 100 volts
IR 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details