Vishay Intertechnology, Inc. Single Diodes BAS170WS-HE3-18

Description
Diode Schottky 70V 70mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 70V 70mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS170WS-HE3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA Surface Mount SOD-323

Diode Schottky 70V 70mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAS170WS-HE3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA Surface Mount SOD-323

Diode Schottky 70V 70mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAS170WS-HE3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA Surface Mount SOD-323

Diode Schottky 70V 70mA Surface Mount SOD-323

Buy Now Datasheet
Schottky 0.07A 70V Diode and Rectifier - 280-BAS170WS-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.07A 70V Diode and Rectifier
280-BAS170WS-HE3-18
Schottky 0.07A 70V Diode and Rectifier 280-BAS170WS-HE3-18
Rectifier Diode, Schottky, 1 Element, 0.07A, 70V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS170WS-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.07A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.07A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170WS-HE3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.07A, 70V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS170WS-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.07A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.07A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170WS-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS170WS-HE3-18
Schottky Diodes & Rectifiers BAS170WS-HE3-18
Schottky Diodes & Rectifiers 70 V 70mA 600mA IFSM AUTO

Schottky Diodes & Rectifiers 70 V 70mA 600mA IFSM AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS170WS-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS170WS-HE3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAS170WS-HE3-18
DIODE SCHOTTKY 70V 70MA SOD323

DIODE SCHOTTKY 70V 70MA SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number BAS170WS-HE3-18GITR-ND 280-BAS170WS-HE3-18 BAS170WS-HE3-18 BAS170WS-HE3-18
Product Name Single Diodes Schottky 0.07A 70V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package Tape and Reel SOD-323; SOD-323-2 SC-76; SOD-323
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
30 V, 3 A low VF Schottky barrier rectifier - PMEG030V030EPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diode - 1N6076 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details