Rectifier Diode, Schottky, 1 Element, 0.07A, 70V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: BAS170WS-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.07A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.07A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170WS-G3-18 can be used for catalog matching and distributor lookup.
Diode Schottky 70V 70mA Surface Mount SOD-323
DIODE SCHOTTKY 70V 70MA SOD323
DIODE SCHOTTKY 70V 70MA SOD323
DIODE SCHOTTKY 70V 70MA SOD323
Schottky Diodes & Rectifiers 70 V 70mA 600mA IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-BAS170WS-G3-18 | 112-BAS170WS-G3-18TR-ND | BAS170WS-G3-18 | BAS170WS-G3-18 |
| Product Name | Schottky 0.07A 70V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | SOD-323 | SOD-323; SOD-323-2 | |
| RoHS Compliant | RoHS | |||
| IO | 0.0700 amps |