Vishay Intertechnology, Inc. Schottky 0.07A 70V Diode and Rectifier BAS170WS-E3-18

Description
Rectifier Diode, Schottky, 1 Element, 0.07A, 70V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS170WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.07A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.07A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170WS-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 0.07A, 70V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS170WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.07A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.07A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170WS-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.07A 70V Diode and Rectifier - 280-BAS170WS-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.07A 70V Diode and Rectifier
280-BAS170WS-E3-18
Schottky 0.07A 70V Diode and Rectifier 280-BAS170WS-E3-18
Rectifier Diode, Schottky, 1 Element, 0.07A, 70V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS170WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.07A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.07A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170WS-E3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.07A, 70V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS170WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.07A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.07A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170WS-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAS170WS-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA Surface Mount SOD-323

Diode Schottky 70V 70mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAS170WS-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA Surface Mount SOD-323

Diode Schottky 70V 70mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1120376-BAS170WS-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1120376-BAS170WS-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1120376-BAS170WS-E3-18
Win Source Part Number: 1120376-BAS170WS-E3- 18 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Current - Average Rectified (Io): 70mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Current - Reverse Leakage @ Vr: 10 µA @ 70 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BAS170WS-E3-18GICT,B AS170WS-E3-18GITR,BA S170WS-E3-18-ND Base Product Number: BAS170

Win Source Part Number: 1120376-BAS170WS-E3-18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Current - Average Rectified (Io): 70mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Current - Reverse Leakage @ Vr: 10 µA @ 70 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BAS170WS-E3-18GICT,BAS170WS-E3-18GITR,BAS170WS-E3-18-ND
Base Product Number: BAS170

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS170WS-E3-18
Schottky Diodes & Rectifiers BAS170WS-E3-18
Schottky Diodes & Rectifiers 70 V 70mA 600mA IFSM

Schottky Diodes & Rectifiers 70 V 70mA 600mA IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS170WS-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS170WS-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAS170WS-E3-18
DIODE SCHOTTKY 70V 70MA SOD323

DIODE SCHOTTKY 70V 70MA SOD323

Supplier's Site
Single Diodes - BAS170WS-E3-18 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS170WS-E3-18
Single Diodes BAS170WS-E3-18
DIODE SCHOTTKY 70V 70MA SOD323

DIODE SCHOTTKY 70V 70MA SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-BAS170WS-E3-18 BAS170WS-E3-18GITR-ND 1120376-BAS170WS-E3-18 BAS170WS-E3-18 BAS170WS-E3-18 BAS170WS-E3-18
Product Name Schottky 0.07A 70V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323-2 SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS
IO 0.0700 amps
Unlock Full Specs
to access all available technical data