Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BAS16WS-HE3-18 BAS16WS-HE3-18

Description
Manufacturer: Vishay Win Source Part Number: 863428-BAS16WS-HE3-1 8 Series: Automotive, AEC-Q101 Features: Diode Standard 75 V 250mA Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAS16 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS16WS-HE3-18GITR, BAS16WS-HE3-18-ND, BAS16WS-HE3-18GICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 863428-BAS16WS-HE3-1 8 Series: Automotive, AEC-Q101 Features: Diode Standard 75 V 250mA Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAS16 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS16WS-HE3-18GITR, BAS16WS-HE3-18-ND, BAS16WS-HE3-18GICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS16WS-HE3-18 - 863428-BAS16WS-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16WS-HE3-18
863428-BAS16WS-HE3-18
Diodes, Rectifiers - Single - BAS16WS-HE3-18 863428-BAS16WS-HE3-18
Manufacturer: Vishay Win Source Part Number: 863428-BAS16WS-HE3-1 8 Series: Automotive, AEC-Q101 Features: Diode Standard 75 V 250mA Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAS16 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS16WS-HE3-18GITR, BAS16WS-HE3-18-ND, BAS16WS-HE3-18GICT

Manufacturer: Vishay
Win Source Part Number: 863428-BAS16WS-HE3-18
Series: Automotive, AEC-Q101
Features: Diode Standard 75 V 250mA Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS16
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS16WS-HE3-18GITR, BAS16WS-HE3-18-ND, BAS16WS-HE3-18GICT

Buy Now Datasheet
0.25A 100V Diode and Rectifier - 280-BAS16WS-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25A 100V Diode and Rectifier
280-BAS16WS-HE3-18
0.25A 100V Diode and Rectifier 280-BAS16WS-HE3-18
Rectifier Diode, 1 Element, 0.25A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS16WS-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WS-HE3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.25A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS16WS-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WS-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAS16WS-HE3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOD-323

Diode Standard 75V 250mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAS16WS-HE3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOD-323

Diode Standard 75V 250mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16WS-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16WS-HE3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAS16WS-HE3-18
DIODE GEN PURP 75V 250MA SOD323

DIODE GEN PURP 75V 250MA SOD323

Supplier's Site
DIODE GEN PURP 75V 250MA SOD323 - 884-BAS16WS-HE3-18 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 75V 250MA SOD323
884-BAS16WS-HE3-18
DIODE GEN PURP 75V 250MA SOD323 884-BAS16WS-HE3-18
DIODE GEN PURP 75V 250MA SOD323

DIODE GEN PURP 75V 250MA SOD323

Supplier's Site
Single Diodes - BAS16WS-HE3-18 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS16WS-HE3-18
Single Diodes BAS16WS-HE3-18
DIODE GEN PURP 75V 250MA SOD323

DIODE GEN PURP 75V 250MA SOD323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes General Purpose Diodes
Product Number 863428-BAS16WS-HE3-18 280-BAS16WS-HE3-18 BAS16WS-HE3-18GITR-ND BAS16WS-HE3-18 884-BAS16WS-HE3-18 BAS16WS-HE3-18
Product Name Diodes, Rectifiers - Single - BAS16WS-HE3-18 0.25A 100V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 75V 250MA SOD323 Single Diodes
Diode Type Diode Standard 75 V 250mA Surface Mount SOD-323
Package Tape and Reel SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS
IO 0.2500 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data