Vishay Intertechnology, Inc. 0.25A 100V Diode and Rectifier BAS16WS-HE3-08

Description
Rectifier Diode, 1 Element, 0.25A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS16WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WS-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.25A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS16WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WS-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25A 100V Diode and Rectifier - 280-BAS16WS-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25A 100V Diode and Rectifier
280-BAS16WS-HE3-08
0.25A 100V Diode and Rectifier 280-BAS16WS-HE3-08
Rectifier Diode, 1 Element, 0.25A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS16WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WS-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.25A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS16WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WS-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1023184-BAS16WS-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1023184-BAS16WS-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1023184-BAS16WS-HE3-08
Win Source Part Number: 1023184-BAS16WS-HE3- 08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 6 ns Current - Reverse Leakage @ Vr: 1 µA @ 75 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-BAS16WS-HE3-08CT ,112-BAS16WS-HE3-08T R,BAS16WS-HE3-08GITR ,BAS16WS-HE3-08GITR- ND,112-BAS16WS-HE3-0 8DKR,BAS16WS-HE3-08G ICT,BAS16WS-HE3-08GI CT-ND,BAS16WS-HE3-08 -ND Base Product Number: BAS16

Win Source Part Number: 1023184-BAS16WS-HE3-08
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 6 ns
Current - Reverse Leakage @ Vr: 1 µA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-BAS16WS-HE3-08CT,112-BAS16WS-HE3-08TR,BAS16WS-HE3-08GITR,BAS16WS-HE3-08GITR-ND,112-BAS16WS-HE3-08DKR,BAS16WS-HE3-08GICT,BAS16WS-HE3-08GICT-ND,BAS16WS-HE3-08-ND
Base Product Number: BAS16

Buy Now Datasheet
Single Diodes - 112-BAS16WS-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOD-323

Diode Standard 75V 250mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-BAS16WS-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOD-323

Diode Standard 75V 250mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16WS-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16WS-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS16WS-HE3-08
DIODE GEN PURP 75V 250MA SOD323

DIODE GEN PURP 75V 250MA SOD323

Supplier's Site
Single Diodes - BAS16WS-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS16WS-HE3-08
Single Diodes BAS16WS-HE3-08
DIODE GEN PURP 75V 250MA SOD323

DIODE GEN PURP 75V 250MA SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-BAS16WS-HE3-08 1023184-BAS16WS-HE3-08 112-BAS16WS-HE3-08TR-ND BAS16WS-HE3-08 BAS16WS-HE3-08
Product Name 0.25A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS
IO 0.2500 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-m
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YG868C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 120 volts
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details