Vishay Intertechnology, Inc. Discrete Semiconductor Products BAS16WS-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231341-BAS16WS-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS16WS Alternative Parts (Cross-Reference): BAS16WS; BAS16WS-GS18; BAS16WS-HE3-08; BAS16WS/D6; Introduction Date: April 06, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231341-BAS16WS-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS16WS Alternative Parts (Cross-Reference): BAS16WS; BAS16WS-GS18; BAS16WS-HE3-08; BAS16WS/D6; Introduction Date: April 06, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231341-BAS16WS-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231341-BAS16WS-GS08
Discrete Semiconductor Products 231341-BAS16WS-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231341-BAS16WS-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS16WS Alternative Parts (Cross-Reference): BAS16WS; BAS16WS-GS18; BAS16WS-HE3-08; BAS16WS/D6; Introduction Date: April 06, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231341-BAS16WS-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS16WS
Alternative Parts (Cross-Reference): BAS16WS; BAS16WS-GS18; BAS16WS-HE3-08; BAS16WS/D6;
Introduction Date: April 06, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
0.25A 75V Diode and Rectifier - 280-BAS16WS-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25A 75V Diode and Rectifier
280-BAS16WS-GS08
0.25A 75V Diode and Rectifier 280-BAS16WS-GS08
Rectifier Diode, 1 Element, 0.25A, 75V V(RRM), Silicon, PLASTIC PACKAGE-2 Product overview: BAS16WS-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WS-GS08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.25A, 75V V(RRM), Silicon, PLASTIC PACKAGE-2 Product overview: BAS16WS-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WS-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 231341-BAS16WS-GS08 280-BAS16WS-GS08
Product Name Discrete Semiconductor Products 0.25A 75V Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
High Current Power Rectifiers - HRSET050311 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details