Diode Standard 75V 250mA Surface Mount SOD-323
Diode Standard 75V 250mA Surface Mount SOD-323
Diode Standard 75V 250mA Surface Mount SOD-323
Rectifier Diode, 1 Element, 0.25A, 100V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: BAS16WS-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WS-G3-08 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 250MA SOD323
DIODE GEN PURP 75V 250MA SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | BAS16WS-G3-08GITR-ND | 280-BAS16WS-G3-08 | BAS16WS-G3-08 | BAS16WS-G3-08 |
| Product Name | Single Diodes | 0.25A 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | Tape and Reel | SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |
| RoHS Compliant | RoHS | |||
| IO | 0.2500 amps |