Vishay Precision Group Single Diodes BAS16WS-E3-18

Description
Diode Standard 75V 250mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Standard 75V 250mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS16WS-E3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOD-323

Diode Standard 75V 250mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAS16WS-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOD-323

Diode Standard 75V 250mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAS16WS-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOD-323

Diode Standard 75V 250mA Surface Mount SOD-323

Buy Now Datasheet
0.25A 100V Diode and Rectifier - 280-BAS16WS-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25A 100V Diode and Rectifier
280-BAS16WS-E3-18
0.25A 100V Diode and Rectifier 280-BAS16WS-E3-18
Rectifier Diode, 1 Element, 0.25A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS16WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WS-E3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.25A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS16WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WS-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS16WS-E3-18 - 1022045-BAS16WS-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16WS-E3-18
1022045-BAS16WS-E3-18
Diodes, Rectifiers - Single - BAS16WS-E3-18 1022045-BAS16WS-E3-18
Manufacturer: Vishay Win Source Part Number: 1022045-BAS16WS-E3-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 1μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1022045-BAS16WS-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16WS-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16WS-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAS16WS-E3-18
DIODE GEN PURP 75V 250MA SOD323

DIODE GEN PURP 75V 250MA SOD323

Supplier's Site
Diode, Small Signal, 0.25A, 100V, Sod323; Diode Configuration Vishay - 60AC3520 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.25A, 100V, Sod323; Diode Configuration Vishay
60AC3520
Diode, Small Signal, 0.25A, 100V, Sod323; Diode Configuration Vishay 60AC3520
DIODE, SMALL SIGNAL, 0.25A, 100V, SOD323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):250mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current IfsmRoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.25A, 100V, SOD323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):250mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Diodes
Product Number BAS16WS-E3-18GIDKR-ND 280-BAS16WS-E3-18 1022045-BAS16WS-E3-18 BAS16WS-E3-18 60AC3520
Product Name Single Diodes 0.25A 100V Diode and Rectifier Diodes, Rectifiers - Single - BAS16WS-E3-18 Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, 0.25A, 100V, Sod323; Diode Configuration Vishay
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel
RoHS Compliant RoHS
IO 0.2500 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data