Diode Standard 75V 250mA (DC) Surface Mount SOD-323
Diode Standard 75V 250mA (DC) Surface Mount SOD-323
Diode Standard 75V 250mA (DC) Surface Mount SOD-323
SWITCHING DIODE GENPURP SOD323-E3
SWITCHING DIODE GENPURP SOD323-E3
SWITCHING DIODE GENPURP SOD323-E3
Rectifier Diode, 1 Element, 0.25A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAS16WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WS-E3-08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1022046-BAS16WS-E3-0
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 75V 250MA SOD323
DIODE GEN PURP 75V 250MA SOD323
DIODE, SMALL SIGNAL, 0.25A, 100V, SOD323; Diode Configuration:Single
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | BAS16WS-E3-08TR-ND | 1808689P | 280-BAS16WS-E3-08 | 1022046-BAS16WS-E3-08 | BAS16WS-E3-08 | BAS16WS-E3-08 | 60AC3519 |
| Product Name | Single Diodes | Switching Diodes | 0.25A 100V Diode and Rectifier | Diodes, Rectifiers - Single - BAS16WS-E3-08 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Small Signal, 0.25A, 100V, Sod323; Diode Configuration Vishay |
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | ||||
| Diode Applications | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tape and Reel | SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | ||||
| IO | 0.2500 amps |