Vishay Precision Group 75V 0.15A SOT-23 Diode and Rectifier BAS16-V-GS08

Description
Diode Small Signal Switching 75V 0.15A 3-Pin SOT-23 T/R Product overview: BAS16-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Small Signal Switching 75V 0.15A 3-Pin SOT-23 T/R Product overview: BAS16-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 0.15A SOT-23 Diode and Rectifier - 280-BAS16-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 0.15A SOT-23 Diode and Rectifier
280-BAS16-V-GS08
75V 0.15A SOT-23 Diode and Rectifier 280-BAS16-V-GS08
Diode Small Signal Switching 75V 0.15A 3-Pin SOT-23 T/R Product overview: BAS16-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-V-GS08 can be used for catalog matching and distributor lookup.

Diode Small Signal Switching 75V 0.15A 3-Pin SOT-23 T/R Product overview: BAS16-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 231338-BAS16-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231338-BAS16-V-GS08
Discrete Semiconductor Products 231338-BAS16-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231338-BAS16-V-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS16-V Alternative Parts (Cross-Reference): MMBD4148; BAS116,215; Introduction Date: April 06, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231338-BAS16-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAS16-V
Alternative Parts (Cross-Reference): MMBD4148; BAS116,215;
Introduction Date: April 06, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now
Switching Diode, 75V, 150Ma, Sot-23, Full Reel; Diode Configuration Vishay - 35K6219 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 75V, 150Ma, Sot-23, Full Reel; Diode Configuration Vishay
35K6219
Switching Diode, 75V, 150Ma, Sot-23, Full Reel; Diode Configuration Vishay 35K6219
SWITCHING DIODE, 75V, 150mA, SOT-23, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:2A RoHS Compliant: Yes

SWITCHING DIODE, 75V, 150mA, SOT-23, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diodes
Product Number 280-BAS16-V-GS08 231338-BAS16-V-GS08 35K6219
Product Name 75V 0.15A SOT-23 Diode and Rectifier Discrete Semiconductor Products Switching Diode, 75V, 150Ma, Sot-23, Full Reel; Diode Configuration Vishay
Tj -55 C (-67 F)
Diode Type Diodes,Rectifiers - Arrays
Diode Applications Switching
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
Schottky Diodes & Rectifiers - 1220856 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details