Manufacturer: Vishay
Win Source Part Number: 863424-BAS16-HE3-08
Series: Automotive, AEC-Q101
Features: Diode Standard 75 V 150mA Surface Mount SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS16
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS16-HE3-08GICT, BAS16-HE3-08GITR, BAS16-HE3-08GIDKR, BAS16-HE3-08-ND
SWITCHING DIODE GENPURP SOT23-HE3
SWITCHING DIODE GENPURP SOT23-HE3
SWITCHING DIODE GENPURP SOT23-HE3
Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS16-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-HE3-08 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 150MA SOT23-3
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 863424-BAS16-HE3-08 | 1808607 | 280-BAS16-HE3-08 | BAS16-HE3-08 |
| Product Name | Diodes, Rectifiers - Single - BAS16-HE3-08 | Switching Diodes | 0.15A 75V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 75 V 150mA Surface Mount SOT-23-3 | |||
| Diode Applications | Switching | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape and Reel |