Manufacturer: Vishay
Win Source Part Number: 010858-BAQ35-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 140V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Current - Reverse Leakage @ Vr: 1nA @ 60V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
DIODE GP 140V 200MA SOD80 Product overview: BAQ35-GS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 140V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAQ35-GS08 can be used for catalog matching and distributor lookup.
SWITCH DIODE, 140V, 200mA, SOD-80; Diode Configuration:Single
DIODE GP 140V 200MA SOD80
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 010858-BAQ35-GS08 | 280-BAQ35-GS08 | 32C8921 | BAQ35-GS08 |
| Product Name | Diodes, Rectifiers - Single - BAQ35-GS08 | 140V 200MA Diode and Rectifier | Switch Diode, 140V, 200Ma, Sod-80; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | 1 volts | |
| VR | 140 volts | |||
| IR | 1.00E-6 mA | |||
| Tj | 175 C (347 F) | 175 C (347 F) |