Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Supplier Device Package: SP6-P
Operating Temperature - Junction: 140°C (Max)
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 80A
DIODE GEN PURP 60V 200MA SOD80 Product overview: BAQ34-GS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAQ34-GS08 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 60V 200MA SOD80
DIODE GEN PURP 60V 200MA SOD80
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-BAQ34-GS08 | BAQ34-GS08 | BAQ34-GS08 | |
| Product Name | Connectors,Interconnects | 60V 200MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VR | 60 volts | 60 volts | ||
| Tj | 140 C (284 F) | -65 C (-85 F) | ||
| Package | Tape & Reel (TR) | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | ||
| RoHS Compliant | RoHS |