Vishay Precision Group 125V 200MA Diode and Rectifier BAQ335-TR3

Description
DIODE GP 125V 200MA MICROMELF Product overview: BAQ335-TR3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAQ335-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 125V 200MA MICROMELF Product overview: BAQ335-TR3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAQ335-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125V 200MA Diode and Rectifier - 280-BAQ335-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125V 200MA Diode and Rectifier
280-BAQ335-TR3
125V 200MA Diode and Rectifier 280-BAQ335-TR3
DIODE GP 125V 200MA MICROMELF Product overview: BAQ335-TR3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAQ335-TR3 can be used for catalog matching and distributor lookup.

DIODE GP 125V 200MA MICROMELF Product overview: BAQ335-TR3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAQ335-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - BAQ335-TR3 - 112166-BAQ335-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAQ335-TR3
112166-BAQ335-TR3
Diodes, Rectifiers - Single - BAQ335-TR3 112166-BAQ335-TR3
Manufacturer: Vishay Win Source Part Number: 112166-BAQ335-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 125V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Current - Reverse Leakage @ Vr: 1nA @ 60V Capacitance @ Vr, F: 3pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroMELF Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 112166-BAQ335-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 125V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Current - Reverse Leakage @ Vr: 1nA @ 60V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAQ335-TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAQ335-TR3
Discrete Semiconductor Products - Diodes - Rectifiers BAQ335-TR3
DIODE GP 125V 200MA MICROMELF

DIODE GP 125V 200MA MICROMELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-BAQ335-TR3 112166-BAQ335-TR3 BAQ335-TR3
Product Name 125V 200MA Diode and Rectifier Diodes, Rectifiers - Single - BAQ335-TR3 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1460917 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCF2500 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 500 mA
trr 150 ns
View Details
Single Diodes - BAS40/ZLR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
40V 120MA Diode and Rectifier - 286-BAS40-05WH6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
3 suppliers