Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 722530-BAQ335-TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: BAQ335
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Manufacturer Package: 2-SMD, No Lead
Voltage - DC Reverse (Vr) (Maximum): 125V
Alternative Parts (Cross-Reference): BAV301_R1_00001; BAV301_R2_00001; BAQ335-GS18; BAQ335-TR3;
Introduction Date: May 19, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA
Current - Reverse Leakage at Vr: 1nA at 60V
Capacitance at Vr, F: 3pF at 0V, 1MHz
Rectifier Diode Small Signal Switching 140V 0.2A 2-Pin MicroMELF T/R Product overview: BAQ335-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 140V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAQ335-TR can be used for catalog matching and distributor lookup.
DIODE GP 125V 200MA MICROMELF
DIODE GP 125V 200MA MICROMELF
SWITCH DIODE, 140V, 200mA MICROMELF, FULL REEL; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 722530-BAQ335-TR | 280-BAQ335-TR | BAQ335-TR | BAQ335-TR | 32C8917 |
| Product Name | Electronic Surplus - BAQ335-TR | 140V 0.2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Switch Diode, 140V, 200Ma Micromelf, Full Reel; Diode Configuration Vishay |
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | 1 volts | ||
| VR | 125 volts | 125 volts | |||
| IR | 1.00E-6 mA | 1.00E-6 mA | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |