Win Source Part Number: 971581-BAQ334-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Current - Reverse Leakage @ Vr: 1 nA @ 30 V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: 2-SMD, No Lead
Supplier Device Package: MicroMELF
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-BAQ334-CT,BAQ334
Base Product Number: BAQ334
Product Status: Obsolete
Diode Small Signal Switching 70V 0.2A 2-Pin MicroMELF T/R Product overview: BAQ334-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAQ334-TR can be used for catalog matching and distributor lookup.
SWITCH DIODE, 70V, 200mA, MICROMELF, FULL REEL; Diode Configuration:Single
DIODE GP 60V 200MA MICROMELF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 971581-BAQ334-TR | 2085-BAQ334-TR | 32C8915 | BAQ334-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 70V 0.2A Diode and Rectifier | Switch Diode, 70V, 200Ma, Micromelf, Full Reel; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 60 volts | |||
| IR | 1.00E-3 mA | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |