Vishay Precision Group 40V 0.2A Diode and Rectifier BAQ333-TR

Description
Diode Small Signal Switching 40V 0.2A 2-Pin MicroMELF T/R Product overview: BAQ333-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAQ333-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Small Signal Switching 40V 0.2A 2-Pin MicroMELF T/R Product overview: BAQ333-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAQ333-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 0.2A Diode and Rectifier - 280-BAQ333-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 0.2A Diode and Rectifier
280-BAQ333-TR
40V 0.2A Diode and Rectifier 280-BAQ333-TR
Diode Small Signal Switching 40V 0.2A 2-Pin MicroMELF T/R Product overview: BAQ333-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAQ333-TR can be used for catalog matching and distributor lookup.

Diode Small Signal Switching 40V 0.2A 2-Pin MicroMELF T/R Product overview: BAQ333-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAQ333-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAQ333-TR - 805951-BAQ333-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAQ333-TR
805951-BAQ333-TR
Diodes, Rectifiers - Single - BAQ333-TR 805951-BAQ333-TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 805951-BAQ333-TR Packaging: Reel Mounting Style: SMD Diode Type: Standard Current - Average Rectified (Io): 200mA Operating Temperature - Junction: 175°C (Maximum) Supplier Device Package: MicroMELF Manufacturer Package: 2-SMD, No Lead Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA Current - Reverse Leakage at Vr: 1nA at 15V Capacitance at Vr, F: 3pF at 0V, 1MHz Part Number Series: BAQ333

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805951-BAQ333-TR
Packaging: Reel
Mounting Style: SMD
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: MicroMELF
Manufacturer Package: 2-SMD, No Lead
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA
Current - Reverse Leakage at Vr: 1nA at 15V
Capacitance at Vr, F: 3pF at 0V, 1MHz
Part Number Series: BAQ333

Buy Now
Switch Diode, 40V, 200Ma, Micromelf; Diode Configuration Vishay - 32C8913 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 40V, 200Ma, Micromelf; Diode Configuration Vishay
32C8913
Switch Diode, 40V, 200Ma, Micromelf; Diode Configuration Vishay 32C8913
SWITCH DIODE, 40V, 200mA, MICROMELF; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

SWITCH DIODE, 40V, 200mA, MICROMELF; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Switching, 0.2A, 40V, Micromelf, Full Reel; Diode Configuration Vishay - 28X7077 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 0.2A, 40V, Micromelf, Full Reel; Diode Configuration Vishay
28X7077
Diode, Switching, 0.2A, 40V, Micromelf, Full Reel; Diode Configuration Vishay 28X7077
DIODE, SWITCHING, 0.2A, 40V, MICROMELF, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, SWITCHING, 0.2A, 40V, MICROMELF, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAQ333-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAQ333-TR
Discrete Semiconductor Products - Diodes - Rectifiers BAQ333-TR
DIODE GP 40V 200MA MICROMELF

DIODE GP 40V 200MA MICROMELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers
Product Number 280-BAQ333-TR 805951-BAQ333-TR 32C8913 28X7077 BAQ333-TR
Product Name 40V 0.2A Diode and Rectifier Diodes, Rectifiers - Single - BAQ333-TR Switch Diode, 40V, 200Ma, Micromelf; Diode Configuration Vishay Diode, Switching, 0.2A, 40V, Micromelf, Full Reel; Diode Configuration Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS RoHS RoHS
IO 0.2000 amps
Tj -65 C (-85 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS516,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 120 volts
View Details
Rectifier Diode - 1N6642US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details