Vishay Intertechnology, Inc. 0.25A 70V Diode and Rectifier BAL99-GS08

Description
Rectifier Diode, 1 Element, 0.25A, 70V V(RRM), Product overview: BAL99-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, 1 Element, 0.25A, 70V V(RRM), Product overview: BAL99-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.25A 70V Diode and Rectifier - 280-BAL99-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25A 70V Diode and Rectifier
280-BAL99-GS08
0.25A 70V Diode and Rectifier 280-BAL99-GS08
Rectifier Diode, 1 Element, 0.25A, 70V V(RRM), Product overview: BAL99-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99-GS08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.25A, 70V V(RRM), Product overview: BAL99-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231208-BAL99-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231208-BAL99-GS08
Discrete Semiconductor Products 231208-BAL99-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231208-BAL99-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAL99 Alternative Parts (Cross-Reference): BAL99; BAL99-GS18; BAL99/E8; BAL99-HE3-08; Introduction Date: April 10, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231208-BAL99-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAL99
Alternative Parts (Cross-Reference): BAL99; BAL99-GS18; BAL99/E8; BAL99-HE3-08;
Introduction Date: April 10, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BAL99-GS08 231208-BAL99-GS08
Product Name 0.25A 70V Diode and Rectifier Discrete Semiconductor Products
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data