Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048137-BA779S-GS08
Termination: Solder
Current Rating: 50 mA
Mounting: SMD (SMT)
Capacitance: 500 fF
Forward Voltage: 1 V
Forward Current: 50 mA
Reverse Voltage: 30 V
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048137-BA779S-GS08 |
| Product Name | OEM Parts - OEM Parts (A - B) - BA779S-GS08 |