Vishay Intertechnology, Inc. RFFETs - BA479G-TR BA479G-TR

Description
Manufacturer: Vishay Win Source Part Number: 863385-BA479G-TR Operating Temperature Range: 125°C (TJ) Features: RF Diode PIN - Single 30V Package: DO-204AH, DO-35, Axial Package: Reel - TR Family Name: BA479 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BA479G-TR-ND, BA479G-GIDKR-ND, BA479G-GIDKR, BA479G-GITR, BA479G-GICT, BA479G-GIDKRINACTIVE
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 863385-BA479G-TR Operating Temperature Range: 125°C (TJ) Features: RF Diode PIN - Single 30V Package: DO-204AH, DO-35, Axial Package: Reel - TR Family Name: BA479 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BA479G-TR-ND, BA479G-GIDKR-ND, BA479G-GIDKR, BA479G-GITR, BA479G-GICT, BA479G-GIDKRINACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - BA479G-TR - 863385-BA479G-TR - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - BA479G-TR
863385-BA479G-TR
RFFETs - BA479G-TR 863385-BA479G-TR
Manufacturer: Vishay Win Source Part Number: 863385-BA479G-TR Operating Temperature Range: 125°C (TJ) Features: RF Diode PIN - Single 30V Package: DO-204AH, DO-35, Axial Package: Reel - TR Family Name: BA479 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BA479G-TR-ND, BA479G-GIDKR-ND, BA479G-GIDKR, BA479G-GITR, BA479G-GICT, BA479G-GIDKRINACTIVE

Manufacturer: Vishay
Win Source Part Number: 863385-BA479G-TR
Operating Temperature Range: 125°C (TJ)
Features: RF Diode PIN - Single 30V
Package: DO-204AH, DO-35, Axial
Package: Reel - TR
Family Name: BA479
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BA479G-TR-ND, BA479G-GIDKR-ND, BA479G-GIDKR, BA479G-GITR, BA479G-GICT, BA479G-GIDKRINACTIVE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 863385-BA479G-TR
Product Name RFFETs - BA479G-TR
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5T - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
6 suppliers
500A Igbt Mod Left-Side & Right-Side - SK-H1-QOUT-D500 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details