Vishay Precision Group Varicap Diode, 1.2Pf, 50Na, Do-35, Full Reel; Capacitance Vishay BA283-TAP

Description
VARICAP DIODE, 1.2PF, 50NA, DO-35, FULL REEL; Capacitance:1.2pF; Forward Current Max:100mA; Reverse Voltage:35V; Operating Temperature Max:150°C; Diode Case Style:DO-35; No. of Pins:2 Pin; Product Range:- RoHS Compliant: Yes
Description
VARICAP DIODE, 1.2PF, 50NA, DO-35, FULL REEL; Capacitance:1.2pF; Forward Current Max:100mA; Reverse Voltage:35V; Operating Temperature Max:150°C; Diode Case Style:DO-35; No. of Pins:2 Pin; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varicap Diode, 1.2Pf, 50Na, Do-35, Full Reel; Capacitance Vishay - 32C9018 - Newark, An Avnet Company
Chicago, IL, United States
Varicap Diode, 1.2Pf, 50Na, Do-35, Full Reel; Capacitance Vishay
32C9018
Varicap Diode, 1.2Pf, 50Na, Do-35, Full Reel; Capacitance Vishay 32C9018
VARICAP DIODE, 1.2PF, 50NA, DO-35, FULL REEL; Capacitance:1.2pF; Forward Current Max:100mA; Reverse Voltage:35V; Operating Temperature Max:150°C; Diode Case Style:DO-35; No. of Pins:2 Pin; Product Range:- RoHS Compliant: Yes

VARICAP DIODE, 1.2PF, 50NA, DO-35, FULL REEL; Capacitance:1.2pF; Forward Current Max:100mA; Reverse Voltage:35V; Operating Temperature Max:150°C; Diode Case Style:DO-35; No. of Pins:2 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32C9018
Product Name Varicap Diode, 1.2Pf, 50Na, Do-35, Full Reel; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers