Vishay Intertechnology, Inc. OEM Parts - OEM Parts (A - B) - B80C5000-3300A B80C5000-3300A

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047944-B80C5000-330 0A Mounting: SMD (SMT) Number of Pins: 4 Categories: OEM Parts(A-B) Case / Package: SIL Alternative Parts (Cross-Reference): 1N4937-E3/54; 1N4936-E3/54B 80 C 5000-3300 A; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047944-B80C5000-330 0A Mounting: SMD (SMT) Number of Pins: 4 Categories: OEM Parts(A-B) Case / Package: SIL Alternative Parts (Cross-Reference): 1N4937-E3/54; 1N4936-E3/54B 80 C 5000-3300 A; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - B80C5000-3300A - 1047944-B80C5000-3300A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - B80C5000-3300A
1047944-B80C5000-3300A
OEM Parts - OEM Parts (A - B) - B80C5000-3300A 1047944-B80C5000-3300A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047944-B80C5000-330 0A Mounting: SMD (SMT) Number of Pins: 4 Categories: OEM Parts(A-B) Case / Package: SIL Alternative Parts (Cross-Reference): 1N4937-E3/54; 1N4936-E3/54B 80 C 5000-3300 A; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047944-B80C5000-3300A
Mounting: SMD (SMT)
Number of Pins: 4
Categories: OEM Parts(A-B)
Case / Package: SIL
Alternative Parts (Cross-Reference): 1N4937-E3/54; 1N4936-E3/54B 80 C 5000-3300 A;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1047944-B80C5000-3300A
Product Name OEM Parts - OEM Parts (A - B) - B80C5000-3300A
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Arrays - 60CNQ035 - 1129561-60CNQ035 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
VF 0.6400 volts
VR 35 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details