Vishay Intertechnology, Inc. Connectors,Interconnects B80C1500G-E4/51

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Diode Type: PIN - Single Technology: SRAM - Synchronous, SDR (ZBT) Voltage - Peak Reverse (Max): 1200V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Diode Type: PIN - Single Technology: SRAM - Synchronous, SDR (ZBT) Voltage - Peak Reverse (Max): 1200V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Diode Type: PIN - Single Technology: SRAM - Synchronous, SDR (ZBT) Voltage - Peak Reverse (Max): 1200V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 1 mA @ 60 V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Diode Type: PIN - Single
Technology: SRAM - Synchronous, SDR (ZBT)
Voltage - Peak Reverse (Max): 1200V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
1/4″ Phone Plug (WE-301/PJ051) - 9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details