Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047464-B340A-E3/2G
Packaging: Tape & Reel
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 65 A
Forward Current: 3 A
Categories: OEM Parts(A-B)
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 40 V
Peak Reverse Current: 500 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047464-B340A-E3/2G |
| Product Name | OEM Parts - OEM Parts (A - B) - B340A-E3/2G |