Vishay Precision Group 0.9 A 400 V Diode and Rectifier B250C800G-E4/51

Description
DIODE 0.9 A, 400 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B250C800G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.9 A, 400 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B250C800G-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 0.9 A, 400 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B250C800G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.9 A, 400 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B250C800G-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 A 400 V Diode and Rectifier - 299-B250C800G-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9 A 400 V Diode and Rectifier
299-B250C800G-E4/51
0.9 A 400 V Diode and Rectifier 299-B250C800G-E4/51
DIODE 0.9 A, 400 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B250C800G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.9 A, 400 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B250C800G-E4/51 can be used for catalog matching and distributor lookup.

DIODE 0.9 A, 400 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B250C800G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.9 A, 400 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B250C800G-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1324275-B250C800G-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1324275-B250C800G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1324275-B250C800G-E4/51
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324275-B250C800G-E4 /51 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Bulk Standard Package: 3,000 Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 900 mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 900 mA Current - Reverse Leakage @ Vr: 10 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Supplier Device Package: WOG Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 4-Circular, WOG ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: B250C800G-E4/51GI,B2 50C800G-E4/51-ND,B25 0C800GE451 Base Product Number: B250 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324275-B250C800G-E4/51
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Bulk
Standard Package: 3,000
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 900 mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 900 mA
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Supplier Device Package: WOG
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 4-Circular, WOG
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: B250C800G-E4/51GI,B250C800G-E4/51-ND,B250C800GE451
Base Product Number: B250
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Bridge Rectifiers - 7005374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005374
Bridge Rectifiers 7005374
Bridge Rectifier Diode 400V 0.9A

Bridge Rectifier Diode 400V 0.9A

Supplier's Site
Bridge Rectifiers - 7005374P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005374P
Bridge Rectifiers 7005374P
Bridge Rectifier Diode 400V 0.9A

Bridge Rectifier Diode 400V 0.9A

Supplier's Site
Bridge Rectifiers - 1652666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652666
Bridge Rectifiers 1652666
Bridge Rectifier Diode 400V 0.9A

Bridge Rectifier Diode 400V 0.9A

Supplier's Site
Bridge Rectifiers - B250C800G-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
B250C800G-E4/51GI-ND
Bridge Rectifiers B250C800G-E4/51GI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole WOG

Bridge Rectifier Single Phase Standard 400V Through Hole WOG

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
B250C800G-E4/51
Bridge Rectifiers B250C800G-E4/51
Bridge Rectifiers 0.9 Amp 400 Volt

Bridge Rectifiers 0.9 Amp 400 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - B250C800G-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
B250C800G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers B250C800G-E4/51
BRIDGE RECT 1P 400V 900MA WOG

BRIDGE RECT 1P 400V 900MA WOG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 299-B250C800G-E4/51 1324275-B250C800G-E4/51 7005374 7005374P B250C800G-E4/51GI-ND B250C800G-E4/51 B250C800G-E4/51
Product Name 0.9 A 400 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk Wog WOG 4-Circular, WOG WOG-4
RoHS Compliant RoHS RoHS RoHS RoHS
IO 0.9000 amps
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW25S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 25 amps
VRRM 600 volts
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Barrier Diode - 1N5819UR-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
Tj 125 C (257 F)
View Details
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details