Bridge Rectifier Single Phase Standard 400V Through Hole WOG
DIODE 1.2 A, 400 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B250C1000G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2 A, 400 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B250C1000G-E4/51
Bridge Rectifiers 1.0 Amp 400 Volt
BRIDGE RECT 1PHASE 400V 1A WOG
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | B250C1000G-E4/51GI-ND | 299-B250C1000G-E4/51 | B250C1000G-E4/51 | B250C1000G-E4/51 |
| Product Name | Bridge Rectifiers | 1.2 A 400 V Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-Circular, WOG | Bulk | WOG-4 | |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| RoHS Compliant | RoHS |