Vishay Precision Group Single Diodes B240A-E3/61T

Description
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B240A-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - B240A-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B240A-E3/61TGITR-ND
Single Diodes B240A-E3/61TGITR-ND
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - B240A-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B240A-E3/61TGICT-ND
Single Diodes B240A-E3/61TGICT-ND
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
2 A 40 V Diode and Rectifier - 280-B240A-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 40 V Diode and Rectifier
280-B240A-E3/61T
2 A 40 V Diode and Rectifier 280-B240A-E3/61T
DIODE 2 A, 40 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: B240A-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240A-E3/61T can be used for catalog matching and distributor lookup.

DIODE 2 A, 40 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: B240A-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240A-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B240A-E3/61T - 1021429-B240A-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B240A-E3/61T
1021429-B240A-E3/61T
Diodes, Rectifiers - Single - B240A-E3/61T 1021429-B240A-E3/61T
Manufacturer: Vishay Win Source Part Number: 1021429-B240A-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1021429-B240A-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIODE SCHOTTKY 40V 2A DO214AC - 884-B240A-E3/61T - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 2A DO214AC
884-B240A-E3/61T
DIODE SCHOTTKY 40V 2A DO214AC 884-B240A-E3/61T
DIODE SCHOTTKY 40V 2A DO214AC

DIODE SCHOTTKY 40V 2A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B240A-E3/61T
Schottky Diodes & Rectifiers B240A-E3/61T
Schottky Diodes & Rectifiers 2.0 Amp 40 Volt

Schottky Diodes & Rectifiers 2.0 Amp 40 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B240A-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B240A-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers B240A-E3/61T
DIODE SCHOTTKY 40V 2A DO214AC

DIODE SCHOTTKY 40V 2A DO214AC

Supplier's Site
Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3585 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3585
Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3585
SCHOTTKY RECT, SINGLE, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 2A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K3849 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K3849
Diode, Schottky, 2A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K3849
DIODE, SCHOTTKY, 2A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - B240A-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B240A-E3/61T
Single Diodes B240A-E3/61T
DIODE SCHOTTKY 40V 2A DO214AC

DIODE SCHOTTKY 40V 2A DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number B240A-E3/61TGIDKR-ND 280-B240A-E3/61T 1021429-B240A-E3/61T 884-B240A-E3/61T B240A-E3/61T B240A-E3/61T 60AC3585 76K3849 B240A-E3/61T
Product Name Single Diodes 2 A 40 V Diode and Rectifier Diodes, Rectifiers - Single - B240A-E3/61T DIODE SCHOTTKY 40V 2A DO214AC Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Diode, Schottky, 2A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA (DO-214AC) DO-214AC SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS RoHS
IO 2 amps
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data