Manufacturer: Vishay
Win Source Part Number: 1021428-B240A-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
DIODE 2 A, 40 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: B240A-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240A-E3/5AT can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, SINGLE, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE, SCHOTTKY, 2A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
DIODE SCHOTTKY 40V 2A DO214AC
Schottky Diodes & Rectifiers 2.0 Amp 40 Volt
DIODE SCHOTTKY 40V 2A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1021428-B240A-E3/5AT | B240A-E3/5ATGITR-ND | 280-B240A-E3/5AT | 60AC3584 | 76K3848 | B240A-E3/5AT | B240A-E3/5AT | B240A-E3/5AT |
| Product Name | Diodes, Rectifiers - Single - B240A-E3/5AT | Single Diodes | 2 A 40 V Diode and Rectifier | Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Diode, Schottky, 2A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | ||||||
| Package | SMA; DO-214AC (SMA) | Tape and Reel | DO-214AC | SMA; DO-214AC (SMA) | SMA (DO-214AC) | SMA; DO-214AC, SMA | ||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |