Vishay Precision Group Schottky Diodes & Rectifiers B160-E3/61T

Description
Schottky Diode 60V 1A DO-214AC SMA
Request a Quote Datasheet
Description
Schottky Diode 60V 1A DO-214AC SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8151121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8151121
Schottky Diodes & Rectifiers 8151121
Schottky Diode 60V 1A DO-214AC SMA

Schottky Diode 60V 1A DO-214AC SMA

Supplier's Site
Schottky Diodes & Rectifiers - 8151121P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8151121P
Schottky Diodes & Rectifiers 8151121P
Schottky Diode 60V 1A DO-214AC SMA

Schottky Diode 60V 1A DO-214AC SMA

Supplier's Site
Schottky Diodes & Rectifiers - 1656270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1656270
Schottky Diodes & Rectifiers 1656270
Schottky Diode 60V 1A DO-214AC SMA

Schottky Diode 60V 1A DO-214AC SMA

Supplier's Site
Single Diodes - B160-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B160-E3/61TGITR-ND
Single Diodes B160-E3/61TGITR-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - B160-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B160-E3/61TGICT-ND
Single Diodes B160-E3/61TGICT-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - B160-E3/61T - 752050-B160-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B160-E3/61T
752050-B160-E3/61T
Diodes, Rectifiers - Single - B160-E3/61T 752050-B160-E3/61T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 752050-B160-E3/61T Packaging: Cut Tape (CT) Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AC (SMA) Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: B160 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 1A Current - Reverse Leakage at Vr: 200μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 752050-B160-E3/61T
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AC (SMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: B160
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 750mV at 1A
Current - Reverse Leakage at Vr: 200μA at 60V

Buy Now
Schottky 60V 1A Diode and Rectifier - 280-B160-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-B160-E3/61T
Schottky 60V 1A Diode and Rectifier 280-B160-E3/61T
DIODE SCHOTTKY 60V 1A DO214AC Product overview: B160-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160-E3/61T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A DO214AC Product overview: B160-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B160-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B160-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers B160-E3/61T
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B160-E3/61T
Schottky Diodes & Rectifiers B160-E3/61T
Schottky Diodes & Rectifiers 1.0 Amp 60 Volt

Schottky Diodes & Rectifiers 1.0 Amp 60 Volt

Buy Now Datasheet
Schottky Rectifier, 1A 60V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 11M2819 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 60V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
11M2819
Schottky Rectifier, 1A 60V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 11M2819
SCHOTTKY RECTIFIER, 1A 60V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:750mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 60V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:750mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3583 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3583
Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3583
SCHOTTKY RECT, SINGLE, 60V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - B160-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B160-E3/61T
Single Diodes B160-E3/61T
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 8151121 8151121P B160-E3/61TGITR-ND 752050-B160-E3/61T 280-B160-E3/61T B160-E3/61T B160-E3/61T 11M2819 60AC3583 B160-E3/61T
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - B160-E3/61T Schottky 60V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 1A 60V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ac (sma) DO-214AC Tape and Reel SMA (DO-214AC) SMA; DO-214AC (SMA) DO-214AC SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
VF 0.7500 volts 0.7500 volts 0.7500 volts 0.7500 volts 0.7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333329P - RS Components, Ltd.
Specs
Package TO-252
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia - 98K5018 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.3200 volts
View Details
Schottky Barrier Diode - 1N5819UR-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
Tj 125 C (257 F)
View Details