Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 010639-B160-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Diode Schottky 60V 1A 2-Pin SMA T/R Product overview: B160-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160-E3/5AT can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 1.0 Amp 60 Volt
DIODE SCHOTTKY 60V 1A DO214AC
DIODE SCHOTTKY 60V 1A DO214AC
Schottky Diodes & Rectifiers 1.0 Amp 60 Volt
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | B160-E3/5ATGITR-ND | 010639-B160-E3/5AT | 280-B160-E3/5AT | 884-B160-E3/5AT | B160-E3/5AT | B160-E3/5AT | B160-E3/5AT |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B160-E3/5AT | Schottky 60V 1A Diode and Rectifier | Schottky Diodes & Rectifiers 1.0 Amp 60 Volt | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA | SMA (DO-214AC) | |
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts |