Vishay Precision Group Diodes, Rectifiers - Single - B150-E3/5AT B150-E3/5AT

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 717769-B150-E3/5AT Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AC (SMA) Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: B150 Manufacturer Pack Quantity: 7,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 1A Current - Reverse Leakage at Vr: 200μA at 50V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 717769-B150-E3/5AT Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AC (SMA) Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: B150 Manufacturer Pack Quantity: 7,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 1A Current - Reverse Leakage at Vr: 200μA at 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B150-E3/5AT - 717769-B150-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B150-E3/5AT
717769-B150-E3/5AT
Diodes, Rectifiers - Single - B150-E3/5AT 717769-B150-E3/5AT
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 717769-B150-E3/5AT Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AC (SMA) Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: B150 Manufacturer Pack Quantity: 7,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 1A Current - Reverse Leakage at Vr: 200μA at 50V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 717769-B150-E3/5AT
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AC (SMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: B150
Manufacturer Pack Quantity: 7,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 750mV at 1A
Current - Reverse Leakage at Vr: 200μA at 50V

Buy Now
Single Diodes - 112-B150-E3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-B150-E3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 1A DO214AC

DIODE SCHOTTKY 50V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-B150-E3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 1A DO214AC

DIODE SCHOTTKY 50V 1A DO214AC

Buy Now Datasheet
Schottky 50V 1A Diode and Rectifier - 280-B150-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 1A Diode and Rectifier
280-B150-E3/5AT
Schottky 50V 1A Diode and Rectifier 280-B150-E3/5AT
Diode Schottky 50V 1A 2-Pin SMA T/R Product overview: B150-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B150-E3/5AT can be used for catalog matching and distributor lookup.

Diode Schottky 50V 1A 2-Pin SMA T/R Product overview: B150-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B150-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B150-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B150-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers B150-E3/5AT
DIODE SCHOTTKY 50V 1A DO214AC

DIODE SCHOTTKY 50V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B150-E3/5AT
Schottky Diodes & Rectifiers B150-E3/5AT
Schottky Diodes & Rectifiers 1.0 Amp 50 Volt

Schottky Diodes & Rectifiers 1.0 Amp 50 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 717769-B150-E3/5AT 112-B150-E3/5ATTR-ND 280-B150-E3/5AT B150-E3/5AT B150-E3/5AT
Product Name Diodes, Rectifiers - Single - B150-E3/5AT Single Diodes Schottky 50V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
VF 0.7500 volts 0.7500 volts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package Tape and Reel SMA (DO-214AC)
Unlock Full Specs
to access all available technical data

Similar Products

30V 100MW Diode and Rectifier - 284-BAR81WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers
High Current Power Rectifiers - HRSET010119 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details