Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 1A 2-Pin SMA T/R Product overview: B140-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140-E3/5AT can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 010632-B140-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 1.0 Amp 40 Volt
DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single
DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 40V 1A DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | B140-E3/5ATGIDKR-ND | 280-B140-E3/5AT | 010632-B140-E3/5AT | B140-E3/5AT | 11M2814 | B140-E3/5AT |
| Product Name | Single Diodes | Schottky 40V 1A Diode and Rectifier | Diodes, Rectifiers - Single - B140-E3/5AT | Schottky Diodes & Rectifiers | Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | |||
| Package | Tape and Reel | SMA; DO-214AC (SMA) | SMA (DO-214AC) | SMA; DO-214AC (SMA) | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1 amps |