Vishay Intertechnology, Inc. Schottky 40V 1A Diode and Rectifier B140-E3/5A

Description
Diode Schottky 40V 1A 2-Pin SMA T/R Product overview: B140-E3/5A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 40V 1A 2-Pin SMA T/R Product overview: B140-E3/5A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-B140-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-B140-E3/5A
Schottky 40V 1A Diode and Rectifier 280-B140-E3/5A
Diode Schottky 40V 1A 2-Pin SMA T/R Product overview: B140-E3/5A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140-E3/5A can be used for catalog matching and distributor lookup.

Diode Schottky 40V 1A 2-Pin SMA T/R Product overview: B140-E3/5A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - B140-E3/5A - 744554-B140-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B140-E3/5A
744554-B140-E3/5A
Diodes, Rectifiers - Single - B140-E3/5A 744554-B140-E3/5A
Manufacturer: Vishay Win Source Part Number: 744554-B140-E3/5A Manufacturer Homepage: www.vishay.com Reference case: SMA Reference Date Code: 0615+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 744554-B140-E3/5A
Manufacturer Homepage: www.vishay.com
Reference case: SMA
Reference Date Code: 0615+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-B140-E3/5A 744554-B140-E3/5A
Product Name Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - B140-E3/5A
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data