Vishay Precision Group 200V 1.6A Diode and Rectifier B125C1500G-E4/51

Description
Diode Rectifier Bridge Single 200V 1.6A 4-Pin Case WOG Bulk Product overview: B125C1500G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B125C1500G-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 200V 1.6A 4-Pin Case WOG Bulk Product overview: B125C1500G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B125C1500G-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1.6A Diode and Rectifier - 299-B125C1500G-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.6A Diode and Rectifier
299-B125C1500G-E4/51
200V 1.6A Diode and Rectifier 299-B125C1500G-E4/51
Diode Rectifier Bridge Single 200V 1.6A 4-Pin Case WOG Bulk Product overview: B125C1500G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B125C1500G-E4/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 200V 1.6A 4-Pin Case WOG Bulk Product overview: B125C1500G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B125C1500G-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 8151115P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8151115P
Bridge Rectifiers 8151115P
Bridge Rectifier 200V 1.6A Glass WOG

Bridge Rectifier 200V 1.6A Glass WOG

Supplier's Site
Bridge Rectifiers - 8151115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8151115
Bridge Rectifiers 8151115
Bridge Rectifier 200V 1.6A Glass WOG

Bridge Rectifier 200V 1.6A Glass WOG

Supplier's Site
Bridge Rectifiers - 1655991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1655991
Bridge Rectifiers 1655991
Bridge Rectifier 200V 1.6A Glass WOG

Bridge Rectifier 200V 1.6A Glass WOG

Supplier's Site
Bridge Rectifiers - B125C1500G-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
B125C1500G-E4/51GI-ND
Bridge Rectifiers B125C1500G-E4/51GI-ND
Bridge Rectifier Single Phase Standard 200V Through Hole WOG

Bridge Rectifier Single Phase Standard 200V Through Hole WOG

Buy Now Datasheet
Bridge Rectifiers - B125C1500G-E4/51 - 769438-B125C1500G-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - B125C1500G-E4/51
769438-B125C1500G-E4/51
Bridge Rectifiers - B125C1500G-E4/51 769438-B125C1500G-E4/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 769438-B125C1500G-E4 /51 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 4-Circular, WOG Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Current - Reverse Leakage @ Vr: 10μA @ 125V Family Name: B125C1500G Categories: Discrete Semiconductor Products Manufacturer Package: WOG Voltage - Peak Reverse (Maximum): 200V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1.5A Alternative Parts (Cross-Reference): 2W02-BP; RB202; W02M; W02G-7-F; Introduction Date: June 27, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 769438-B125C1500G-E4/51
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 4-Circular, WOG
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Current - Reverse Leakage @ Vr: 10μA @ 125V
Family Name: B125C1500G
Categories: Discrete Semiconductor Products
Manufacturer Package: WOG
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1.5A
Alternative Parts (Cross-Reference): 2W02-BP; RB202; W02M; W02G-7-F;
Introduction Date: June 27, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - B125C1500G-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
B125C1500G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers B125C1500G-E4/51
BRIDGE RECT 1PHASE 200V 1.5A WOG

BRIDGE RECT 1PHASE 200V 1.5A WOG

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
B125C1500G-E4/51
Bridge Rectifiers B125C1500G-E4/51
Bridge Rectifiers 1.5 Amp 200 Volt

Bridge Rectifiers 1.5 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-B125C1500G-E4/51 8151115P 8151115 B125C1500G-E4/51GI-ND 769438-B125C1500G-E4/51 B125C1500G-E4/51 B125C1500G-E4/51
Product Name 200V 1.6A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers - B125C1500G-E4/51 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Bulk WOG Wog 4-Circular, WOG WOG-4
RoHS Compliant RoHS RoHS RoHS
IO 1.5 amps
Tj -40 C (-40 F) 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rectifier Configuration / Technology Bridge Bridge Bridge
Unlock Full Specs
to access all available technical data