DIODE SCHOTTKY 20V 1A DO214AC Product overview: B120-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B120-E3/61T can be used for catalog matching and distributor lookup.
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1021348-B120-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 20V 1A DO214AC
DIODE, SCHOTTKY, 1A, 20V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 1.0 Amp 20 Volt
DIODE SCHOTTKY 20V 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-B120-E3/61T | B120-E3/61TGITR-ND | 1021348-B120-E3/61T | B120-E3/61T | 11M2806 | B120-E3/61T | B120-E3/61T |
| Product Name | Schottky 20V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - B120-E3/61T | Single Diodes | Diode, Schottky, 1A, 20V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA (DO-214AC) | SMA | |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |