Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3
DIODE ZENER 8.2V 300MW SOT23
Zener Diodes 8.2 Volt 0.3W 5% CA AUTO
ZENER DIODE SOT235%, 8.2V, 0.3W, dual, common anode
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | AZ23C8V2-HE3-18-ND | AZ23C8V2-HE3-18 | AZ23C8V2-HE3-18 | 09X2215 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay |
| Arrangement | Common Anode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT-23-3 | |
| Life Cycle Stage | Removed; Obsolete |